Tolomatic Gear Box 2200400

Description
GEARBOX, SLIDE RITE SERIES, 0.75 INCH BORE DIA., 3/16 X 3/32 A/B KEYWAY BORE DIA., 2150 IN-LB @ 50 RPM, 45 HELICAL GEAR, 1200 RPM MAX, BLACKLASH < 1, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX, SLIDE RITE SERIES, 0.75 INCH BORE DIA., 3/16 X 3/32 A/B KEYWAY BORE DIA., 2150 IN-LB @ 50 RPM, 45 HELICAL GEAR, 1200 RPM MAX, BLACKLASH < 1, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 12605300 - Radwell International
Willingboro, NJ, United States
Gear Box
12605300
Gear Box 12605300
GEARBOX, SLIDE RITE SERIES, 0.75 INCH BORE DIA., 3/16 X 3/32 A/B KEYWAY BORE DIA., 2150 IN-LB @ 50 RPM, 45 HELICAL GEAR, 1200 RPM MAX, BLACKLASH < 1, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

GEARBOX, SLIDE RITE SERIES, 0.75 INCH BORE DIA., 3/16 X 3/32 A/B KEYWAY BORE DIA., 2150 IN-LB @ 50 RPM, 45 HELICAL GEAR, 1200 RPM MAX, BLACKLASH < 1, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12605300
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-352 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 352 (X : 1)
View Details
GB65 60:1 Steel / Bronze - GB65-60SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
Planetary Gearheads Series 44/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 257 F (-30 to 125 C)
Gear Ratio 2548 (X : 1)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details