Tolomatic Gear Box 2130200

Description
RIGHT ANGLE GEARBOX, STANDARD MOUNT, HIGH TORQUE ROLLER, KEYWAY 1/4X1/8 INCH, 1 INCH BORE, 1050 LBS AT 50 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
RIGHT ANGLE GEARBOX, STANDARD MOUNT, HIGH TORQUE ROLLER, KEYWAY 1/4X1/8 INCH, 1 INCH BORE, 1050 LBS AT 50 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 12605253 - Radwell International
Willingboro, NJ, United States
Gear Box
12605253
Gear Box 12605253
RIGHT ANGLE GEARBOX, STANDARD MOUNT, HIGH TORQUE ROLLER, KEYWAY 1/4X1/8 INCH, 1 INCH BORE, 1050 LBS AT 50 RPM. FREE 2 YEAR RADWELL WARRANTY

RIGHT ANGLE GEARBOX, STANDARD MOUNT, HIGH TORQUE ROLLER, KEYWAY 1/4X1/8 INCH, 1 INCH BORE, 1050 LBS AT 50 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12605253
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Inline Planetary Gearbox•Economic Type - SPLN - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 512 (X : 1)
Backlash 8 to 12 arcmin
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details