Tolomatic Gear Box 1200400

Description
SRG,COMP,1:1,1/2X1/2 ,RH,. FREE 2 YEAR RADWELL WARRANTY
Description
SRG,COMP,1:1,1/2X1/2 ,RH,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 12605031 - Radwell International
Willingboro, NJ, United States
Gear Box
12605031
Gear Box 12605031
SRG,COMP,1:1,1/2X1/2 ,RH,. FREE 2 YEAR RADWELL WARRANTY

SRG,COMP,1:1,1/2X1/2,RH,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12605031
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KSBG-MO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
View Details
Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details