Tolomatic Bushing 1003510

Description
DISCONTINUED BY MANUFACTURER, BUSHING, FLANGED, 5/8 INCH BORE, 1/8 INCH FLANGE WIDTH, 7/8 INCH LENGTH, SINTERED BRONZE, FOR FLOAT-A-SHAFT COMPACT SERIES GEAR BOX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BUSHING, FLANGED, 5/8 INCH BORE, 1/8 INCH FLANGE WIDTH, 7/8 INCH LENGTH, SINTERED BRONZE, FOR FLOAT-A-SHAFT COMPACT SERIES GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 95984822 - Radwell International
Willingboro, NJ, United States
Bushing
95984822
Bushing 95984822
DISCONTINUED BY MANUFACTURER, BUSHING, FLANGED, 5/8 INCH BORE, 1/8 INCH FLANGE WIDTH, 7/8 INCH LENGTH, SINTERED BRONZE, FOR FLOAT-A-SHAFT COMPACT SERIES GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUSHING, FLANGED, 5/8 INCH BORE, 1/8 INCH FLANGE WIDTH, 7/8 INCH LENGTH, SINTERED BRONZE, FOR FLOAT-A-SHAFT COMPACT SERIES GEAR BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 95984822
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

DB™ Metals and Bimetals - Maintenence Free Cast Bronze Bearings - 09 DB 17 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Solid Lubricant Inserts; (Lined Bearing Surface)
Body Cast Bronze
View Details
Taper Lock Bushes - 182947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 0.9449 inch (24.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details