Tolomatic Calipers for Ventilated Disc 0735-0704

Description
Pneumatic, Double Acting w/ Segmented Pucks
Description
Pneumatic, Double Acting w/ Segmented Pucks

Suppliers

Company
Product
Description
Supplier Links
Calipers for Ventilated Disc - 0735-0704 - Tolomatic
Hamel, MN, USA
Calipers for Ventilated Disc
0735-0704
Calipers for Ventilated Disc 0735-0704
Pneumatic, Double Acting w/ Segmented Pucks

Pneumatic, Double Acting w/ Segmented Pucks

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Pneumatic Brakes
Product Number 0735-0704
Product Name Calipers for Ventilated Disc
Torque 17.83 Ft-lbs (24.18 N-m)
Pneumatic Pressure 100 psi (70.38 m H2O)
Configuration Disc
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Pneumatic Brakes - P200S | P200D -  - Branham, W.C. Inc.
Specs
Pneumatic Pressure 200 psi (141 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Pneumatic Caliper Brake - Model STD-B - Givens Engineering Inc.
Specs
Torque 490 Ft-lbs (664 N-m)
Pneumatic Pressure 120 psi (84.45 m H2O)
Configuration Disc
View Details
Oil Shear Motor Brake - Posistop MB Series - Force Control Industries, Inc.
Force Control Industries, Inc.
Specs
Torque 2 to 2030 Ft-lbs (2.71 to 2753 N-m)
Pneumatic Pressure 60 psi (42.23 m H2O)
Maximum Speed 3600 rpm
View Details