Tolomatic Right Angle Gearbox, 3:2, Flat Base (Metric) 0375-0200-LH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 3:2, Flat Base (Metric) - 0375-0200-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 3:2, Flat Base (Metric)
0375-0200-LH
Right Angle Gearbox, 3:2, Flat Base (Metric) 0375-0200-LH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0375-0200-LH
Product Name Right Angle Gearbox, 3:2, Flat Base (Metric)
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1.5 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearboxes - 336258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 160 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-40-P-G5-SAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details