Tolomatic Right Angle Gearbox, 2:1, Low Torque 0317-0000-LH

Description
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these rugged and durable gearboxes have proven themself year after year for dependable operation. The unique design maintains perfect alignment eliminating the need for dangerous chain sprocket drives and all the additional adjustments required for chain drive applications. Easy to install, these gearboxes come in compact, standard, flat base and foot mount styles.
Description
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these rugged and durable gearboxes have proven themself year after year for dependable operation. The unique design maintains perfect alignment eliminating the need for dangerous chain sprocket drives and all the additional adjustments required for chain drive applications. Easy to install, these gearboxes come in compact, standard, flat base and foot mount styles.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 2:1, Low Torque - 0317-0000-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 2:1, Low Torque
0317-0000-LH
Right Angle Gearbox, 2:1, Low Torque 0317-0000-LH
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these rugged and durable gearboxes have proven themself year after year for dependable operation. The unique design maintains perfect alignment eliminating the need for dangerous chain sprocket drives and all the additional adjustments required for chain drive applications. Easy to install, these gearboxes come in compact, standard, flat base and foot mount styles.

Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these rugged and durable gearboxes have proven themself year after year for dependable operation. The unique design maintains perfect alignment eliminating the need for dangerous chain sprocket drives and all the additional adjustments required for chain drive applications. Easy to install, these gearboxes come in compact, standard, flat base and foot mount styles.

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0317-0000-LH
Product Name Right Angle Gearbox, 2:1, Low Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 2 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details