Tolomatic Right Angle Gearbox, 2:1, Low Torque 0303-0000-LH

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 2:1, Low Torque - 0303-0000-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 2:1, Low Torque
0303-0000-LH
Right Angle Gearbox, 2:1, Low Torque 0303-0000-LH
Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these rugged and durable gearboxes have proven themself year after year for dependable operation. The unique design maintains perfect alignment eliminating the need for dangerous chain sprocket drives and all the additional adjustments required for chain drive applications. Easy to install, these gearboxes come in compact, standard, flat base and foot mount styles.

Tolomatic introduced the Float-A-Shaft over 50 years ago and it is still one of our most popular products. Two helical gears mesh at right angles to turn power around any corner. Float-A-Shaft slides along keyed shafts and can be operated in either direction. Made of light-weight aluminum these rugged and durable gearboxes have proven themself year after year for dependable operation. The unique design maintains perfect alignment eliminating the need for dangerous chain sprocket drives and all the additional adjustments required for chain drive applications. Easy to install, these gearboxes come in compact, standard, flat base and foot mount styles.

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0303-0000-LH
Product Name Right Angle Gearbox, 2:1, Low Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 2 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox - EMGA-80-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Panel & Base Mount Right Angle Speed Reducers (metric) - A 2Z22M2RR0206 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Backlash 480 arcmin
Shaft Alignment Right Angle
View Details
 - 1033970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 150 (X : 1)
Length 3.54 inch (90 mm)
Height 3.54 inch (90 mm)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details