Tolomatic Right Angle Gearbox, Low Torque, English 0273-0000-RH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, Low Torque, English - 0273-0000-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, Low Torque, English
0273-0000-RH
Right Angle Gearbox, Low Torque, English 0273-0000-RH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0273-0000-RH
Product Name Right Angle Gearbox, Low Torque, English
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearboxes - 336258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 160 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Sesame – PGC Precision Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details