Tolomatic Right Angle Gearbox, Low Torque, English 0271-0000-RH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, Low Torque, English - 0271-0000-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, Low Torque, English
0271-0000-RH
Right Angle Gearbox, Low Torque, English 0271-0000-RH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0271-0000-RH
Product Name Right Angle Gearbox, Low Torque, English
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details
Part-turn Gearboxes, ABM -  - Rotork plc
Specs
Mounting Style Flange(s)
View Details