Tolomatic Right Angle Gearbox, 2:1, Slide-Rite 0227-0460-LH

Description
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.
Description
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 2:1, Slide-Rite - 0227-0460-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 2:1, Slide-Rite
0227-0460-LH
Right Angle Gearbox, 2:1, Slide-Rite 0227-0460-LH
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0227-0460-LH
Product Name Right Angle Gearbox, 2:1, Slide-Rite
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 2 (X : 1)
Maximum Input Speed 1200 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
SIW 16:1 Composite - SIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model AD900 1-Stage, and 10 Ratio Planetary Reducer Gearbox - AD90-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 10 (X : 1)
View Details