Tolomatic Gear Box 0227-0420

Description
GEARBOX, SLIDE-RITE, CR VERSION, DESIGNED TO TURN POWER AROUND ANY CORNER, LH ROTATION, 1 INCH A BORE SIZE, 1 INCH B BORE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
GEARBOX, SLIDE-RITE, CR VERSION, DESIGNED TO TURN POWER AROUND ANY CORNER, LH ROTATION, 1 INCH A BORE SIZE, 1 INCH B BORE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 12605486 - Radwell International
Willingboro, NJ, United States
Gear Box
12605486
Gear Box 12605486
GEARBOX, SLIDE-RITE, CR VERSION, DESIGNED TO TURN POWER AROUND ANY CORNER, LH ROTATION, 1 INCH A BORE SIZE, 1 INCH B BORE SIZE. FREE 2 YEAR RADWELL WARRANTY

GEARBOX, SLIDE-RITE, CR VERSION, DESIGNED TO TURN POWER AROUND ANY CORNER, LH ROTATION, 1 INCH A BORE SIZE, 1 INCH B BORE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12605486
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model AD60 2-Stage, and 25 Ratio Planetary Reducer Gearbox - AD60-25 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 25 (X : 1)
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPERV - 010.012 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1.9 to 5.3 (X : 1)
Rated Output Torque 1239 In-lbs (1429 kg-cm)
Maximum Input Power 14 to 55 HP
View Details
KHK CBX-191LB, L Type, Size 19, Style B, CBX Bevel Box - cbx-191lb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details