Tolomatic Right Angle Gearbox, 1:1, Standard 0226-0400-RH

Description
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.
Description
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 1:1, Standard - 0226-0400-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 1:1, Standard
0226-0400-RH
Right Angle Gearbox, 1:1, Standard 0226-0400-RH
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0226-0400-RH
Product Name Right Angle Gearbox, 1:1, Standard
Gearing Helical
Operating Temperature ? to 300 F (? to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 1200 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Gearboxes - 2166606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-40-P-G3-SST-42 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details