Tolomatic Right Angle Gearbox, High Torque 0225-0200-RH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, High Torque - 0225-0200-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, High Torque
0225-0200-RH
Right Angle Gearbox, High Torque 0225-0200-RH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0225-0200-RH
Product Name Right Angle Gearbox, High Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LE, L Type, Size 19, Style E, CBX Bevel Box - cbx-191le - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Reinforced Type Gearbox•High Precision - KPH - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 4 to 100 (X : 1)
Backlash 1 to 8 arcmin
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details