Tolomatic Right Angle Gearbox, 1:1, Standard 0224-0400-RH

Description
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.
Description
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 1:1, Standard - 0224-0400-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 1:1, Standard
0224-0400-RH
Right Angle Gearbox, 1:1, Standard 0224-0400-RH
Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely leak-proof, it has shaft speeds up to 1200 RPM and is prelubricated and ready for installation.

Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0224-0400-RH
Product Name Right Angle Gearbox, 1:1, Standard
Gearing Helical
Operating Temperature ? to 300 F (? to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 1200 rpm
Backlash 60 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Splitter Gearboxes - AM 220B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details