Tolomatic Right Angle Gearbox, High Torque 0222-0200-LH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, High Torque - 0222-0200-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, High Torque
0222-0200-LH
Right Angle Gearbox, High Torque 0222-0200-LH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0222-0200-LH
Product Name Right Angle Gearbox, High Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LG, L Type, Size 19, Style G, CBX Bevel Box - cbx-191lg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 336264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Ovoid
Gear Ratio 640 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details