Tolomatic Right Angle Gearbox, Low Torque 0219-0000-LH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, Low Torque - 0219-0000-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, Low Torque
0219-0000-LH
Right Angle Gearbox, Low Torque 0219-0000-LH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0219-0000-LH
Product Name Right Angle Gearbox, Low Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
Gearboxes - 2166488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
KHK CBX-191LM, L Type, Size 19, Style M, CBX Bevel Box - cbx-191lm - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearbox - EMGA-120-P-G3-SAS-100 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details