Tolomatic Right Angle Gearbox, High Torque 0218-0200-LH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, High Torque - 0218-0200-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, High Torque
0218-0200-LH
Right Angle Gearbox, High Torque 0218-0200-LH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0218-0200-LH
Product Name Right Angle Gearbox, High Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA70 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA70-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details