Tolomatic Right Angle Gearbox, Low Torque 0215-0000-LH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, Low Torque - 0215-0000-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, Low Torque
0215-0000-LH
Right Angle Gearbox, Low Torque 0215-0000-LH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0215-0000-LH
Product Name Right Angle Gearbox, Low Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearheads - P22 Planet gear 1/16 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 16 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-PO-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
Elitewave® Ultra Precision Strain Wave Gear - KC-MC - KOFON Motion Group
Specs
Gear Ratio 50 to 160 (X : 1)
Backlash 0.0 to 0.3333 arcmin
View Details