Tolomatic Right Angle Gearbox, High Torque 0204-0200-LH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, High Torque - 0204-0200-LH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, High Torque
0204-0200-LH
Right Angle Gearbox, High Torque 0204-0200-LH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0204-0200-LH
Product Name Right Angle Gearbox, High Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 17/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 1367 (X : 1)
View Details
Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details
Gearbox - EMGC-60-P-G12-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 12 (X : 1)
View Details