Tolomatic Right Angle Gearbox, High Torque 0203-0200-RH

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, High Torque - 0203-0200-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, High Torque
0203-0200-RH
Right Angle Gearbox, High Torque 0203-0200-RH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0203-0200-RH
Product Name Right Angle Gearbox, High Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 1 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB220 1-Stage, 4 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB220-4N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Planetary Gearheads Series 22E -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1966 (X : 1)
View Details
CH Series Marine Gearbox -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 4 to 6.73 (X : 1)
View Details
KHK CBX-191LP, L Type, Size 19, Style P, CBX Bevel Box - cbx-191lp - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details