Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-501-PHA

Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-501-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-501-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-501-PHA
Dimensions (WxDxH): Inner (mm): 880×750×980 Outer (mm): 878×650×85 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 485 Power Consumption (W/H) (AC100V): 0~80W/H(MAX480W) 0~120W/H(MAX720W Weight (kg): 50/56

Dimensions (WxDxH):

  • Inner (mm): 880×750×980
  • Outer (mm): 878×650×85

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 485

Power Consumption (W/H) (AC100V):

  • 0~80W/H(MAX480W)
  • 0~120W/H(MAX720W

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-501-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers