Tolihan Corporation Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-AHU

Description
Dimensions: Outer (mm): 880x750x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 515 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 65
Datasheet
Description
Dimensions: Outer (mm): 880x750x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 515 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-500-AHU - Tolihan Corporation
Tokyo, Japan
Wet-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-500-AHU
Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-500-AHU
Dimensions: Outer (mm): 880x750x980 Inner (mm): 878x650x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 515 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX25W Weight (kg): 65

Dimensions:

  • Outer (mm): 880x750x980
  • Inner (mm): 878x650x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window, Magnet rubber seal maintains high air tightness

Effective Capacity, Main Space (liter): 515

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • MAX25W

Weight (kg): 65

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-500-AHU
Product Name Wet-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
CASE, BODY CONTOURED, MEDIUM, BLACK - 70016673 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details