Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-438-ADD

Description
Dimensions: Outer (mm): 600x730x1310 Inner (mm): 598x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 417 Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55
Datasheet
Description
Dimensions: Outer (mm): 600x730x1310 Inner (mm): 598x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 417 Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-438-ADD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-438-ADD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-438-ADD
Dimensions: Outer (mm): 600x730x1310 Inner (mm): 598x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 417 Power Consumption (W/H) (AC100V): 0.5~47W/H(MAX370W) Weight (kg): 55

Dimensions:

  • Outer (mm): 600x730x1310
  • Inner (mm): 598x650x1075

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 417

Power Consumption (W/H) (AC100V):

  • 0.5~47W/H(MAX370W)

Weight (kg): 55

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-438-ADD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-819/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details