Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-430-HA

Description
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4
Datasheet
Description
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-430-HA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-430-HA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-430-HA
Dimension(WxDxH): Outer (mm): 600x750x1310 Inner (mm): 598x650x1075 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity (liter): 417 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~60W/H(MAX360W) 0~100W/H(MAX480W) Weight (kg): 50/52 Casters: 4

Dimension(WxDxH):

  • Outer (mm): 600x750x1310
  • Inner (mm): 598x650x1075

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity (liter): 417
Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)
Power Consumption (W/H) (AC100V):

  • 0~60W/H(MAX360W)
  • 0~100W/H(MAX480W)

Weight (kg): 50/52

Casters: 4

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-430-HA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers