Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-291-PHA

Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-291-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-291-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-291-PHA
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56

Dimensions (WxDxH):

  • Outer (mm): 880×488×980
  • Inner (mm): 878×390×850

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 291

Power Consumption (W/H) (AC100V):

  • 0~40W/H(MAX240W)
  • 0~80W/H(MAX480W)

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-291-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0080 lbs/hr (0.0364 kg/hr)
View Details
Dehumidifier - MovinCool Classic 18 - Mobile Air, Inc.
Specs
Air Capacity 1180 SCFM (2006 m³/hr)
Features Integral Cooling; Portable
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details
HVAC Dehumidifier - CD60 - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details