Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-290-HA

Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-290-HA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-290-HA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-290-HA
Dimensions (WxDxH): Outer (mm): 880×488×980 Inner (mm): 878×390×850 Material and Finishing: Cabinet - High quality steel plate, hard coated w/melamine resin painted. Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity Main Space (liter): 291 Power Consumption (W/H) (AC100V): 0~40W/H(MAX240W) 0~80W/H(MAX480W) Weight (kg): 50/56

Dimensions (WxDxH):

  • Outer (mm): 880×488×980
  • Inner (mm): 878×390×850

Material and Finishing:

  • Cabinet - High quality steel plate, hard coated w/melamine resin painted.
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity Main Space (liter): 291

Power Consumption (W/H) (AC100V):

  • 0~40W/H(MAX240W)
  • 0~80W/H(MAX480W)

Weight (kg): 50/56

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-290-HA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details