Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-151-PHA

Description
Space-saving type: No protuberance inside enables maximum storage. Built-in desiccant works semi-permanently (exchange free) No center-pillar design provides wider storage space for long telephoto lenses or the like. Humidity controller (Pre-set type) provides suitable humidity and prevents objects from being over-dried (accuracy: ±5~7%RH) Noiseless operation without tremor Specifications: Outer (mm): 440×488×980 Inner(mm): 438×390×850 Effective capacity (liter): 145 Material & Finishing: Cabinet: High quality steel plate, hard coated w/melamine resin painted. Door: Glass window. Magnet rubber seal maintains high air tightness Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~20W/H(MAX120W) 0~40W/H(MAX240W) Weight (kg): 25/26
Datasheet
Description
Space-saving type: No protuberance inside enables maximum storage. Built-in desiccant works semi-permanently (exchange free) No center-pillar design provides wider storage space for long telephoto lenses or the like. Humidity controller (Pre-set type) provides suitable humidity and prevents objects from being over-dried (accuracy: ±5~7%RH) Noiseless operation without tremor Specifications: Outer (mm): 440×488×980 Inner(mm): 438×390×850 Effective capacity (liter): 145 Material & Finishing: Cabinet: High quality steel plate, hard coated w/melamine resin painted. Door: Glass window. Magnet rubber seal maintains high air tightness Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~20W/H(MAX120W) 0~40W/H(MAX240W) Weight (kg): 25/26
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-151-PHA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-151-PHA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-151-PHA
Space-saving type: No protuberance inside enables maximum storage. Built-in desiccant works semi-permanently (exchange free) No center-pillar design provides wider storage space for long telephoto lenses or the like. Humidity controller (Pre-set type) provides suitable humidity and prevents objects from being over-dried (accuracy: ±5~7%RH) Noiseless operation without tremor Specifications: Outer (mm): 440×488×980 Inner(mm): 438×390×850 Effective capacity (liter): 145 Material & Finishing: Cabinet: High quality steel plate, hard coated w/melamine resin painted. Door: Glass window. Magnet rubber seal maintains high air tightness Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 0~20W/H(MAX120W) 0~40W/H(MAX240W) Weight (kg): 25/26
  • Space-saving type: No protuberance inside enables maximum storage.
  • Built-in desiccant works semi-permanently (exchange free)
  • No center-pillar design provides wider storage space for long telephoto lenses or the like.
  • Humidity controller (Pre-set type) provides suitable humidity and prevents objects from being over-dried (accuracy: ±5~7%RH)
  • Noiseless operation without tremor

Specifications:

  • Outer (mm): 440×488×980
  • Inner(mm): 438×390×850
  • Effective capacity (liter): 145

Material & Finishing:

  • Cabinet: High quality steel plate, hard coated w/melamine resin painted.
  • Door: Glass window. Magnet rubber seal maintains high air tightness

Power Source:

  • AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0~20W/H(MAX120W)
  • 0~40W/H(MAX240W)

Weight (kg):

  • 25/26
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-151-PHA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
DH Series DESICAiR - Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 50 to 100 SCFM (84.99 to 170 m³/hr)
Moisture Removal 1.19 to 2.7 lbs/hr (5.4 to 12.24 kg/hr)
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details