Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-151-PDD

Description
Dimensions (WxDxH): Outer (mm): 440x468x980 Inner (mm): 438x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 145 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~20W/H(MAX120W) 0.5~40W/H(MAX240W) Weight (kg): 26 / 27
Datasheet
Description
Dimensions (WxDxH): Outer (mm): 440x468x980 Inner (mm): 438x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 145 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~20W/H(MAX120W) 0.5~40W/H(MAX240W) Weight (kg): 26 / 27
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-151-PDD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-151-PDD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-151-PDD
Dimensions (WxDxH): Outer (mm): 440x468x980 Inner (mm): 438x390x850 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Powerful magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 145 Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz) Power Consumption (W/H) (AC100V): 0.5~20W/H(MAX120W) 0.5~40W/H(MAX240W) Weight (kg): 26 / 27

Dimensions (WxDxH):

  • Outer (mm): 440x468x980
  • Inner (mm): 438x390x850

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Powerful magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 145

Power Source: AC100~115V(50/60Hz) or AC220V-240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 0.5~20W/H(MAX120W)
  • 0.5~40W/H(MAX240W)

Weight (kg): 26 / 27

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number TDC-151-PDD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Dehumidifier - MovinCool Office Pro 36 - Mobile Air, Inc.
Specs
Air Capacity 1060 to 1490 SCFM (1802 to 2533 m³/hr)
Features Integral Cooling
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details