Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1318-QA

Description
Dimensions: Outer (mm): 1200x730x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): ADD/QA: 0.5~94W/H(MAX740W) SDD: 0.5~47W/H(MAX370W) Weight (kg): 150 / 145
Datasheet
Description
Dimensions: Outer (mm): 1200x730x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): ADD/QA: 0.5~94W/H(MAX740W) SDD: 0.5~47W/H(MAX370W) Weight (kg): 150 / 145
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-1318-QA - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-1318-QA
Dry-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1318-QA
Dimensions: Outer (mm): 1200x730x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 1261 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): ADD/QA: 0.5~94W/H(MAX740W) SDD: 0.5~47W/H(MAX370W) Weight (kg): 150 / 145

Dimensions:

  • Outer (mm): 1200x730x1850
  • Inner (mm): 1198x650x1620

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window. Magnet rubber seal maintains high air tightness.

Effective Capacity, Main Space (liter): 1261

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • ADD/QA: 0.5~94W/H(MAX740W)
  • SDD: 0.5~47W/H(MAX370W)

Weight (kg): 150 / 145

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number TDC-1318-QA
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 2832097 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details
Enclosure - 363727 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1-004-NH-12 - Powell Electronics, Inc.
Specs
Type Junction Box
Material Aluminum
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details