Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-33

Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 360x300x490mm Inside : 358x230x401(33L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 8kg 1 shelves, 2 keys,1 tray
Datasheet
Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 360x300x490mm Inside : 358x230x401(33L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 8kg 1 shelves, 2 keys,1 tray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - NT-33 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
NT-33
Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-33
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 360x300x490mm Inside : 358x230x401(33L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 8kg 1 shelves, 2 keys,1 tray
  • Digital display of humidity inside and outside.
  • (Newly designed) visible window.
  • Lock-handle, integrated key and handle.
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 360x300x490mm
  • Inside : 358x230x401(33L)
  • 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H
  • Weight : 8kg
  • 1 shelves, 2 keys,1 tray
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number NT-33
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
ENCLOSURE, ABS, DARK GRAY, 3.346 X 2.205 X 1.398 - 70016635 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details