Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-103

Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x300x914mm Inside : 398x230x834(76L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 14kg 4 shelves, 2 keys, 2
Datasheet
Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x300x914mm Inside : 398x230x834(76L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 14kg 4 shelves, 2 keys, 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - NT-103 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
NT-103
Dry-Cabi Fully Automatic Humidity Controlled Cabinet NT-103
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x300x914mm Inside : 398x230x834(76L) 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H Weight : 14kg 4 shelves, 2 keys, 2
  • Digital display of humidity inside and outside.
  • (Newly designed) visible window.
  • Lock-handle, integrated key and handle.
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 400x300x914mm
  • Inside : 398x230x834(76L)
  • 100V (50/60Hz) 0~Max13W/H 220V (50/60Hz) 0~Max6.5W/H
  • Weight : 14kg
  • 4 shelves, 2 keys, 2
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number NT-103
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers