Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-580

Description
Dimensions: Outer (mm): 880x500x980 Inner (mm): 830x730x790 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 520 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 80
Datasheet
Description
Dimensions: Outer (mm): 880x500x980 Inner (mm): 830x730x790 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 520 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MCU-580 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MCU-580
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-580
Dimensions: Outer (mm): 880x500x980 Inner (mm): 830x730x790 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 520 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 80

Dimensions:

  • Outer (mm): 880x500x980
  • Inner (mm): 830x730x790

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 520

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 33W/H(MAX250W)

Weight (kg): 80

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number MCU-580
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TG Series Enclosures - 101-007-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 2.76 inch (70 mm)
Depth 4.13 inch (105 mm)
View Details
System enclosure - 850-826 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers