Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-340

Description
Dimensions: Outer (mm): 880x500x980 Inner (mm): 830x430x790 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 300 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 58
Datasheet
Description
Dimensions: Outer (mm): 880x500x980 Inner (mm): 830x430x790 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 300 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 58
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MCU-340 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MCU-340
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-340
Dimensions: Outer (mm): 880x500x980 Inner (mm): 830x430x790 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 300 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 33W/H(MAX250W) Weight (kg): 58

Dimensions:

  • Outer (mm): 880x500x980
  • Inner (mm): 830x430x790

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 300

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 33W/H(MAX250W)

Weight (kg): 58

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Cabinets and Casework
Product Number MCU-340
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 1231795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Punching tool storage - N5PBEG-3403L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details