Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-201

Description
Dimensions: Outer (mm): 500x570x630 Inner (mm): 480x500x540 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 135 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 21W/H(MAX140W) Weight (kg): 30
Datasheet
Description
Dimensions: Outer (mm): 500x570x630 Inner (mm): 480x500x540 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 135 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 21W/H(MAX140W) Weight (kg): 30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MCU-201 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MCU-201
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MCU-201
Dimensions: Outer (mm): 500x570x630 Inner (mm): 480x500x540 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 135 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 21W/H(MAX140W) Weight (kg): 30

Dimensions:

  • Outer (mm): 500x570x630
  • Inner (mm): 480x500x540

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 135

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 21W/H(MAX140W)

Weight (kg): 30

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number MCU-201
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
General Purpose Enclosures - 2137205 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.64 inch (194 mm)
Width 4.53 inch (115 mm)
View Details