Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MC-1002

Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 180
Datasheet
Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 180
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MC-1002 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MC-1002
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MC-1002
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 180

Dimensions:

  • Outer (mm): 1200x700x1850
  • Inner (mm): 1150x600x1700

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 1200

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 47W/H(MAX370W)

Weight (kg): 180

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number MC-1002
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
DIATEC CASES, KIT CONTAINS A9094107 - 70016801 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
View Details