Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet MC-1001

Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 190
Datasheet
Description
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 190
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - MC-1001 - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
MC-1001
Dry-Cabi Fully Automatic Humidity Controlled Cabinet MC-1001
Dimensions: Outer (mm): 1200x700x1850 Inner (mm): 1150x600x1700 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Effective Capacity, Main Space (liter): 1200 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): 47W/H(MAX370W) Weight (kg): 190

Dimensions:

  • Outer (mm): 1200x700x1850
  • Inner (mm): 1150x600x1700

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted

Effective Capacity, Main Space (liter): 1200

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • 47W/H(MAX370W)

Weight (kg): 190

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number MC-1001
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0148 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 1.97 inch (50 mm)
View Details