HD-80B -- DRY-CABI FULLY AUTOMATIC HUMIDITY CONTROLLED CABINET
Tolihan Corporation
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-80B
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x667mm
Inside : 398x320x587(75L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x667mm
Inside : 398x320x587(75L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
Datasheet
Suppliers
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-80B
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x667mm
Inside : 398x320x587(75L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 12kg
3 shelves, 2 keys, 1 tray
- Digital display of humidity inside and outside.
- (Newly designed) visible window.
- Lock-handle, integrated key and handle.
- User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
- Outside : 400x415x667mm
- Inside : 398x320x587(75L)
- 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
- Weight : 12kg
- 3 shelves, 2 keys, 1 tray
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
HD-80B |
|
Product Name
|
Dry-Cabi Fully Automatic Humidity Controlled Cabinet |
Unlock Full Specs
to access all available technical data
Similar Products
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
NEMA Rating
NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details