HD-110B -- DRY-CABI FULLY AUTOMATIC HUMIDITY CONTROLLED CABINET
Tolihan Corporation
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-110B
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x911mm
Inside : 398x320x831(107L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 16kg
4 shelves, 2 keys, 1 tray
Description
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x911mm
Inside : 398x320x831(107L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 16kg
4 shelves, 2 keys, 1 tray
Datasheet
Suppliers
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
HD-110B
Digital display of humidity inside and outside.
(Newly designed) visible window.
Lock-handle, integrated key and handle.
User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
Outside : 400x415x911mm
Inside : 398x320x831(107L)
100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
Weight : 16kg
4 shelves, 2 keys, 1 tray
- Digital display of humidity inside and outside.
- (Newly designed) visible window.
- Lock-handle, integrated key and handle.
- User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.
Specifications:
- Outside : 400x415x911mm
- Inside : 398x320x831(107L)
- 100V (50/60Hz) 0~20W/H 220V (50/60Hz) 0~10W/H
- Weight : 16kg
- 4 shelves, 2 keys, 1 tray
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
HD-110B |
|
Product Name
|
Dry-Cabi Fully Automatic Humidity Controlled Cabinet |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
0.5118 inch (13 mm)
Width
1.89 inch (48 mm)
Depth
4.29 inch (109 mm)
View Details