Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet H-180-DD

Description
Digital display of humidity inside and outside (Newly designed) visible window Lock-handle, integrated key and handle User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x1,315mm Inside : 398x320x1,235(157L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 25kg 6 shelves, 2 keys, 1 tra
Datasheet
Description
Digital display of humidity inside and outside (Newly designed) visible window Lock-handle, integrated key and handle User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x1,315mm Inside : 398x320x1,235(157L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 25kg 6 shelves, 2 keys, 1 tra
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - H-180-DD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
H-180-DD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet H-180-DD
Digital display of humidity inside and outside (Newly designed) visible window Lock-handle, integrated key and handle User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x1,315mm Inside : 398x320x1,235(157L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 25kg 6 shelves, 2 keys, 1 tra
  • Digital display of humidity inside and outside
  • (Newly designed) visible window
  • Lock-handle, integrated key and handle
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 400x410x1,315mm
  • Inside : 398x320x1,235(157L)
  • 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H
  • Weight : 25kg
  • 6 shelves, 2 keys, 1 tra
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Industrial Enclosures
Product Number H-180-DD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
View Details