Tolihan Corporation Dry-Cabi Fully Automatic Humidity Controlled Cabinet H-110-DD

Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x918mm Inside : 398x320x838(107L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 16kg 4 shelves, 2 keys, 1 tray
Datasheet
Description
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x918mm Inside : 398x320x838(107L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 16kg 4 shelves, 2 keys, 1 tray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Cabi Fully Automatic Humidity Controlled Cabinet - H-110-DD - Tolihan Corporation
Tokyo, Japan
Dry-Cabi Fully Automatic Humidity Controlled Cabinet
H-110-DD
Dry-Cabi Fully Automatic Humidity Controlled Cabinet H-110-DD
Digital display of humidity inside and outside. (Newly designed) visible window. Lock-handle, integrated key and handle. User feiendly top outlet helps battery charging, for Digital camera & Mobile phone. Specifications: Outside : 400x410x918mm Inside : 398x320x838(107L) 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H Weight : 16kg 4 shelves, 2 keys, 1 tray
  • Digital display of humidity inside and outside.
  • (Newly designed) visible window.
  • Lock-handle, integrated key and handle.
  • User feiendly top outlet helps battery charging, for Digital camera & Mobile phone.

Specifications:

  • Outside : 400x410x918mm
  • Inside : 398x320x838(107L)
  • 100V (50/60Hz) 0.5W~Max20.5W/H 220V (50/60Hz) 1/2W/H
  • Weight : 16kg
  • 4 shelves, 2 keys, 1 tray
Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Dehumidifiers
Product Number H-110-DD
Product Name Dry-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2330844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Series 500 DESICAiR - Dry Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 500 SCFM (850 m³/hr)
Features Portable
View Details
HVAC Dehumidifier - CS60 - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details