Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089421-RV16YN15SB10
Tolerance: 10 %
Composition: Potentiometer
Resistance: 10 kΩ
Power Rating: 100 mW
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089421-RV16YN15SB103 |
| Product Name | OEM Parts - OEM Parts (O - R) - RV16YN15SB103 |