Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060750-GF063P1B502K
Temperature Coefficient: 100 ppm/°C
Resistance: 5 kΩ
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): GF063P1B502KGF063P1 B502 K; GF063P1-B502K;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060750-GF063P1B502K |
| Product Name | OEM Parts - OEM Parts (F - I) - GF063P1B502K |