Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178108-G4ATB503M
Temperature Coefficient: 100 ppm/°C
Resistance: 50 kΩ
Power Rating: 250 mW
Categories: Custom Parts
Alternative Parts (Cross-Reference): G4ATB-503M;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178108-G4ATB503M |
| Product Name | Custom Parts - Custom Parts (E - I) - G4ATB503M |