Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060204-G43BTB502M
Temperature Coefficient: 100 ppm/°C
Resistance: 5 kΩ
Power Rating: 250 mW
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060204-G43BTB502M |
| Product Name | OEM Parts - OEM Parts (F - I) - G43BTB502M |