TOCOS America, Inc. Custom Parts - Custom Parts (E - I) - G43ATB202M G43ATB202M

Description
Manufacturer: Tocos Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164595-G43ATB202M Temperature Coefficient: 100 ppm/°C Resistance: 2 kΩ Power Rating: 250 mW Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Tocos Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164595-G43ATB202M Temperature Coefficient: 100 ppm/°C Resistance: 2 kΩ Power Rating: 250 mW Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - G43ATB202M - 1164595-G43ATB202M - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - G43ATB202M
1164595-G43ATB202M
Custom Parts - Custom Parts (E - I) - G43ATB202M 1164595-G43ATB202M
Manufacturer: Tocos Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164595-G43ATB202M Temperature Coefficient: 100 ppm/°C Resistance: 2 kΩ Power Rating: 250 mW Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164595-G43ATB202M
Temperature Coefficient: 100 ppm/°C
Resistance: 2 kΩ
Power Rating: 250 mW
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1164595-G43ATB202M
Product Name Custom Parts - Custom Parts (E - I) - G43ATB202M
Unlock Full Specs
to access all available technical data