Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182386-G3ATB501M
Temperature Coefficient: 100 ppm/°C
Resistance: 500 Ω
Power Rating: 250 mW
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1182386-G3ATB501M |
| Product Name | Custom Parts - Custom Parts (E - I) - G3ATB501M |