TOCOS America, Inc. OEM Parts - OEM Parts (F - I) - G3ATB201M G3ATB201M

Description
Manufacturer: Tocos Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001325-G3ATB201M Temperature Coefficient: 100 ppm/°C Resistance: 200 Ω Power Rating: 250 mW Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Tocos Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001325-G3ATB201M Temperature Coefficient: 100 ppm/°C Resistance: 200 Ω Power Rating: 250 mW Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - G3ATB201M - 1001325-G3ATB201M - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - G3ATB201M
1001325-G3ATB201M
OEM Parts - OEM Parts (F - I) - G3ATB201M 1001325-G3ATB201M
Manufacturer: Tocos Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001325-G3ATB201M Temperature Coefficient: 100 ppm/°C Resistance: 200 Ω Power Rating: 250 mW Categories: OEM Parts(F-I) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001325-G3ATB201M
Temperature Coefficient: 100 ppm/°C
Resistance: 200 Ω
Power Rating: 250 mW
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1001325-G3ATB201M
Product Name OEM Parts - OEM Parts (F - I) - G3ATB201M
Unlock Full Specs
to access all available technical data