Manufacturer: Tocos
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180261-G32AT-B104
Temperature Coefficient: 100 ppm/°C
Resistance: 100 kΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1180261-G32AT-B104 |
| Product Name | Custom Parts - Custom Parts (E - I) - G32AT-B104 |