TM Electronics, Inc. Leak Testers/Flow Tester TME WORKER Integra™

Description
The TME WORKER Integra™ is a high resolution (0.0001 psi) test instrument with a long list of standard Input and Output features such as a USB connect on to a PC, USB ports for keyboard, mouse, printer, or a bar code reader, USB storage support for program data and more. The TME WORKER Integra™ is also capable of LAN remote instrument control, data transfer, and operation Web Interface for datalog review. This instrument is available with an electronic regulator as an option. The new Intelligent TME WORKER Integra™ can be configured as a Leak Tester, a Leak and Flow Tester, or a Leak and Occlusion Tester and is available in Pressure or Vacuum models. The small internal volume contributes to the TME WORKER Integra™ high sensitivity, repeatability and reliability. The Icon-Based Touchscreen Color Display allows the operator to control the test parameters, examine statistical analysis of results or download data files easily. The smart TME WORKER Integra™ is an intelligent instrument that will make programming, testing, downloading, printing, storing, accessing, reviewing test results much easier than it has been done in the past. High resolution (0.0001psi or 0.01 mbar/sec) Small Internal Volume producing high sensitivity Available in models with pressure ranges up to 300 psig Available in flow rates as little as 10 ccm to as much as 20 lpm Available in Pressure or Vacuum Decay Leak, Backpressure Occlusion, or Flow USB connection to PC, USB ports for keyboard, mouse, printer, or bar code reader USB storage support for program data and datalog record export LAN remote instrument control, data transfer, and operation Web Interface for datalog review Meets FDA CFR 21 Part 11 Smart
Datasheet
Description
The TME WORKER Integra™ is a high resolution (0.0001 psi) test instrument with a long list of standard Input and Output features such as a USB connect on to a PC, USB ports for keyboard, mouse, printer, or a bar code reader, USB storage support for program data and more. The TME WORKER Integra™ is also capable of LAN remote instrument control, data transfer, and operation Web Interface for datalog review. This instrument is available with an electronic regulator as an option. The new Intelligent TME WORKER Integra™ can be configured as a Leak Tester, a Leak and Flow Tester, or a Leak and Occlusion Tester and is available in Pressure or Vacuum models. The small internal volume contributes to the TME WORKER Integra™ high sensitivity, repeatability and reliability. The Icon-Based Touchscreen Color Display allows the operator to control the test parameters, examine statistical analysis of results or download data files easily. The smart TME WORKER Integra™ is an intelligent instrument that will make programming, testing, downloading, printing, storing, accessing, reviewing test results much easier than it has been done in the past. High resolution (0.0001psi or 0.01 mbar/sec) Small Internal Volume producing high sensitivity Available in models with pressure ranges up to 300 psig Available in flow rates as little as 10 ccm to as much as 20 lpm Available in Pressure or Vacuum Decay Leak, Backpressure Occlusion, or Flow USB connection to PC, USB ports for keyboard, mouse, printer, or bar code reader USB storage support for program data and datalog record export LAN remote instrument control, data transfer, and operation Web Interface for datalog review Meets FDA CFR 21 Part 11 Smart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leak Testers/Flow Tester - TME WORKER Integra™ - TM Electronics, Inc.
Boylston, MA, USA
Leak Testers/Flow Tester
TME WORKER Integra™
Leak Testers/Flow Tester TME WORKER Integra™
The TME WORKER Integra™ is a high resolution (0.0001 psi) test instrument with a long list of standard Input and Output features such as a USB connect on to a PC, USB ports for keyboard, mouse, printer, or a bar code reader, USB storage support for program data and more. The TME WORKER Integra™ is also capable of LAN remote instrument control, data transfer, and operation Web Interface for datalog review. This instrument is available with an electronic regulator as an option. The new Intelligent TME WORKER Integra™ can be configured as a Leak Tester, a Leak and Flow Tester, or a Leak and Occlusion Tester and is available in Pressure or Vacuum models. The small internal volume contributes to the TME WORKER Integra™ high sensitivity, repeatability and reliability. The Icon-Based Touchscreen Color Display allows the operator to control the test parameters, examine statistical analysis of results or download data files easily. The smart TME WORKER Integra™ is an intelligent instrument that will make programming, testing, downloading, printing, storing, accessing, reviewing test results much easier than it has been done in the past. High resolution (0.0001psi or 0.01 mbar/sec) Small Internal Volume producing high sensitivity Available in models with pressure ranges up to 300 psig Available in flow rates as little as 10 ccm to as much as 20 lpm Available in Pressure or Vacuum Decay Leak, Backpressure Occlusion, or Flow USB connection to PC, USB ports for keyboard, mouse, printer, or bar code reader USB storage support for program data and datalog record export LAN remote instrument control, data transfer, and operation Web Interface for datalog review Meets FDA CFR 21 Part 11 Smart

The TME WORKER Integra™ is a high resolution (0.0001 psi) test instrument with a long list of standard Input and Output features such as a USB connect on to a PC, USB ports for keyboard, mouse, printer, or a bar code reader, USB storage support for program data and more. The TME WORKER Integra™ is also capable of LAN remote instrument control, data transfer, and operation Web Interface for datalog review. This instrument is available with an electronic regulator as an option.

The new Intelligent TME WORKER Integra™ can be configured as a Leak Tester, a Leak and Flow Tester, or a Leak and Occlusion Tester and is available in Pressure or Vacuum models. The small internal volume contributes to the TME WORKER Integra™ high sensitivity, repeatability and reliability. The Icon-Based Touchscreen Color Display allows the operator to control the test parameters, examine statistical analysis of results or download data files easily. The smart TME WORKER Integra™ is an intelligent instrument that will make programming, testing, downloading, printing, storing, accessing, reviewing test results much easier than it has been done in the past.

  • High resolution (0.0001psi or 0.01 mbar/sec)
  • Small Internal Volume producing high sensitivity
  • Available in models with pressure ranges up to 300 psig
  • Available in flow rates as little as 10 ccm to as much as 20 lpm
  • Available in Pressure or Vacuum Decay Leak, Backpressure Occlusion, or Flow
  • USB connection to PC, USB ports for keyboard, mouse, printer, or bar code reader
  • USB storage support for program data and datalog record export
  • LAN remote instrument control, data transfer, and operation
  • Web Interface for datalog review
  • Meets FDA CFR 21 Part 11
  • Smart
Supplier's Site Datasheet

Technical Specifications

  TM Electronics, Inc.
Product Category Leak Testing Equipment
Product Number TME WORKER Integra™
Product Name Leak Testers/Flow Tester
Leak Test Method Pressure Differential / Decay
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 1238775 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Fluorescent Leak Detection Kit - LEAKTRACKER - HydraCheck Inc.
Specs
Leak Test Method UV LED Used For Detection
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details